Texas Instruments OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown OPA3355EA/2K5

Description
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown - OPA3355EA/2K5 - Texas Instruments
Dallas, TX, United States
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown
OPA3355EA/2K5
OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown OPA3355EA/2K5
2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 - 004284-OPA3355EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5
004284-OPA3355EA/2K5
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 004284-OPA3355EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 004284-OPA3355EA/2K5 Packaging: Reel - TR Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Slew Rate: 360 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004284-OPA3355EA/2K5
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - 296-29279-6-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29279-6-ND
Video Amps and Modules 296-29279-6-ND
Video Amp, 3 Voltage Feedback 14-TSSOP

Video Amp, 3 Voltage Feedback 14-TSSOP

Buy Now Datasheet
Video Amps and Modules - 296-29279-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29279-2-ND
Video Amps and Modules 296-29279-2-ND
Video Amp, 3 Voltage Feedback 14-TSSOP

Video Amp, 3 Voltage Feedback 14-TSSOP

Buy Now Datasheet
Video Amps and Modules - 296-29279-1-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-29279-1-ND
Video Amps and Modules 296-29279-1-ND
Video Amp, 3 Voltage Feedback 14-TSSOP

Video Amp, 3 Voltage Feedback 14-TSSOP

Buy Now Datasheet
 - OPA3355EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Supplier's Site Datasheet
 - OPA3355EA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Operational Amplifier, 3 Func, 9000uV Offset-Max, 100MHz Band Width, CMOS, PDSO14

Supplier's Site Datasheet
200MHz 360V TSSOP Operational Amplifier IC - 737-OPA3355EA/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 360V TSSOP Operational Amplifier IC
737-OPA3355EA/2K5
200MHz 360V TSSOP Operational Amplifier IC 737-OPA3355EA/2K5
3-Ch CMOS Op Amp, 200MHz GBW, 360V/µs Slew Rate, 14-TSSOP Product overview: OPA3355EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3355EA/2K5 can be used for catalog matching and distributor lookup.

3-Ch CMOS Op Amp, 200MHz GBW, 360V/µs Slew Rate, 14-TSSOP Product overview: OPA3355EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, TSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3355EA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - OPA3355EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA3355EA/2K5
Video Amps and Modules OPA3355EA/2K5
Video Amp 3 Voltage Feedback 14-TSSOP

Video Amp 3 Voltage Feedback 14-TSSOP

Buy Now
Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
OPA3355EA/2K5
Linear - Amplifiers - Video Amps and Modules OPA3355EA/2K5
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA3355EA/2K5
High Speed Operational Amplifiers OPA3355EA/2K5
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Triple

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA3355EA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA3355EA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA3355EA/2K5
IC AMP VOLTAGE FEEDBACK 14TSSOP

IC AMP VOLTAGE FEEDBACK 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA3355EA/2K5 004284-OPA3355EA/2K5 296-29279-6-ND OPA3355EA/2K5 737-OPA3355EA/2K5 OPA3355EA/2K5 OPA3355EA/2K5 OPA3355EA/2K5 OPA3355EA/2K5
Product Name OPA3355 2.5V, 200MHz GBW, CMOS Triple Op Amp With Shutdown Linear - Linear - Amplifiers - Video Amps and Modules - OPA3355EA/2K5 Video Amps and Modules 200MHz 360V TSSOP Operational Amplifier IC Video Amps and Modules Linear - Amplifiers - Video Amps and Modules High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5 volts
VOS 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
THS7347 3-Channel RGBHV Video Buffer with I2C Control, Monitor Pass-Thru, 2:1 MUX - THS7347IPHPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers