Ultra low power 0.25mA, RRO, fully differential amplifier 8-VSSOP -40 to 125
36MHz Diff Op Amp, 250uA, 114dB Gain, 5.5V, MSOP Product overview: THS4531IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531IDGKR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054702-THS4531IDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36MHz
Amplifier Type: Differential
Slew Rate: 390 V/μs
Current - Input Bias: 160nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 250μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 27MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4531IDGKR | 687-THS4531IDGKR | 296-30342-6-ND | 054702-THS4531IDGKR | THS4531IDGKR | THS4531IDGKR | THS4531IDGKR | THS4531IDGKR | THS4531IDGKR |
| Product Name | THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier | 36MHz 250uA 5.5V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4531IDGKR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN,SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts |