3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
100MHz Diff CMOS Op Amp, 55V/µs Slew, 8mV Vos, VSSOP Product overview: THS4121CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121CDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043082-THS4121CDGKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-VSSOP
Differential Amplifiers Fully Differential CMOS
Differential Amplifier 1 Circuit Differential 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4121CDGKR | 687-THS4121CDGKR | 043082-THS4121CDGKR | THS4121CDGKR-ND | THS4121CDGKR | THS4121CDGKR | THS4121CDGKR | THS4121CDGKR |
| Product Name | THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier | 100MHz 55V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CDGKR | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Tape and Reel | SSOP; SOP; 8-VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 0degC ~ 70degC | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.5 volts | 3 to 3.5 volts | ||||||
| Slew Rate | 55 V/µs | 55 V/µs | 55 V/µs | 55 V/µs | 5.50E-5 V/µs |