Texas Instruments THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier THS4531IDGK

Description
Ultra low power 0.25mA, RRO, fully differential amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Ultra low power 0.25mA, RRO, fully differential amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier - THS4531IDGK - Texas Instruments
Dallas, TX, United States
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier
THS4531IDGK
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier THS4531IDGK
Ultra low power 0.25mA, RRO, fully differential amplifier 8-VSSOP -40 to 125

Ultra low power 0.25mA, RRO, fully differential amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30313-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30313-5-ND
Instrumentation, Op Amps, Buffer Amps 296-30313-5-ND
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP

Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260457-THS4531IDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260457-THS4531IDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260457-THS4531IDGK
Win Source Part Number: 1260457-THS4531IDGK Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 80 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail -3db Bandwidth: 36 MHz Amplifier Type: Differential Slew Rate: 390V/µs Gain Bandwidth Product: 27 MHz Current - Input Bias: 160 nA Voltage - Input Offset: 200 µV Current - Supply: 250µA Current - Output / Channel: 25 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-30313-5,-296-303 13-5,2156-THS4531IDG K,-THS4531IDGKR,TEXT ISTHS4531IDGK,THS453 1IDGK Base Product Number: THS4531 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260457-THS4531IDGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 36 MHz
Amplifier Type: Differential
Slew Rate: 390V/µs
Gain Bandwidth Product: 27 MHz
Current - Input Bias: 160 nA
Voltage - Input Offset: 200 µV
Current - Supply: 250µA
Current - Output / Channel: 25 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-30313-5,-296-30313-5,2156-THS4531IDGK,-THS4531IDGKR,TEXTISTHS4531IDGK,THS4531IDGK
Base Product Number: THS4531
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
36MHz 250uA 1.75V MSOP Operational Amplifier IC
687-THS4531IDGK
36MHz 250uA 1.75V MSOP Operational Amplifier IC 687-THS4531IDGK
36MHz Diff Op Amp, 250uA, 1.75V, 8-MSOP Product overview: THS4531IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 1.75V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 1.75V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531IDGK can be used for catalog matching and distributor lookup.

36MHz Diff Op Amp, 250uA, 1.75V, 8-MSOP Product overview: THS4531IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 1.75V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 1.75V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diff Amp, Rro, 36Mhz, 5.5V, 8Msop; No. Of Amplifiers Texas Instruments - 28AH5311 - Newark, An Avnet Company
Chicago, IL, United States
Diff Amp, Rro, 36Mhz, 5.5V, 8Msop; No. Of Amplifiers Texas Instruments
28AH5311
Diff Amp, Rro, 36Mhz, 5.5V, 8Msop; No. Of Amplifiers Texas Instruments 28AH5311
DIFF AMP, RRO, 36MHZ, 5.5V, 8MSOP; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:200µV; Gain dB Max:114dB; Bandwidth:36MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:MSOP; No. of RoHS Compliant: Yes

DIFF AMP, RRO, 36MHZ, 5.5V, 8MSOP; No. of Amplifiers:1Amplifiers; Input Offset Voltage:200µV; Gain dB Max:114dB; Bandwidth:36MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Amplifier Case Style:MSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4531IDGK
Differential Amplifiers THS4531IDGK
Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp

Differential Amplifiers Ultra Low Pwr 0.25mA RRO,fully diff amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4531IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4531IDGK
Instrumentation, OP Amps, Buffer Amps THS4531IDGK
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP

Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - THS4531IDGK - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4531IDGK
Instrumentation, OP Amps, Buffer Amps THS4531IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4531IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4531IDGK
Integrated Circuits (ICs) - Linear - Amplifiers THS4531IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4531IDGK 296-30313-5-ND 1260457-THS4531IDGK 687-THS4531IDGK 28AH5311 THS4531IDGK THS4531IDGK THS4531IDGK THS4531IDGK
Product Name THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 36MHz 250uA 1.75V MSOP Operational Amplifier IC Diff Amp, Rro, 36Mhz, 5.5V, 8Msop; No. Of Amplifiers Texas Instruments Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type QFN,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Rail/Tube SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.2500 milliamps 0.2500 milliamps 0.2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LMH6552 1.5 GHz Fully Differential Amplifier - LMH6552SDX/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type SOIC,WSON
View Details
7 suppliers
AMC1200-Q1 Automotive Catalog, 4kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200STDUBRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOP
View Details
11 suppliers
INA157 High-Speed, Precision Difference Amplifier - INA157UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NS - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details