The INA157 is a high-speed, precision difference amplifier with a fixed gain of 1/2 or 2, designed for differential input applications such as current shunt monitoring and ground loop elimination. It is housed in an SO-8 surface-mount package, measures 6.4 mm in length, 5.2 mm in width, and 2.1 mm in height, and is specified for operation over the industrial temperature range of -40°C to +85°C. The device operates on a supply voltage range of -4V to -18V, has a bandwidth of 3 MHz, a slew rate of 14 V/µs, and a quiescent current of 2.4 mA. Input offset voltage is maximized at -500 mV, with an offset drift of -2 mV/°C. Common-mode rejection ratio exceeds 80 dB. The part is supplied in tape and reel packaging with 2500 pieces per reel.
High-Speed, Precision Difference Amplifier 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001813-INA157UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 4MHz
Amplifier Type: Differential
Slew Rate: 14 V/μs
Voltage - Input Offset: 100μV
Family Name: INA157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): AD8274ARZ; AD8274ARZ-R7; AD8274ARZ-RL;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Precision Diff Amp, 4MHz BW, 80dB CMRR, 15V Dual Supply Product overview: INA157UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA157UA/2K5 can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High-Speed Precision
Differential Amplifier 1 Circuit 8-SOIC
High-Speed, Precision Difference Amplifier 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA157UA/2K5 | 296-INA157UA/2K5TR-ND | 001813-INA157UA/2K5 | 687-INA157UA/2K5 | INA157UA/2K5 | INA157UA/2K5 | INA157UA/2K5 | INA157UA/2K5 | INA157UA/2K5 | 815-INA157UA/2K5 |
| Product Name | INA157 High-Speed, Precision Difference Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157UA/2K5 | Dual 4MHz 15V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | High-Speed, Precision Difference Amplifier 8-SOIC |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | ||||||
| Slew Rate | 14 V/µs | 14 V/µs | 14 V/µs | 1.40E-5 V/µs | 14 V/µs | 14 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |