The LMH6552 is a 1.5-GHz fully differential amplifier designed for driving high-speed data acquisition systems and other high-frequency applications. It is available in an 8-pin WSON package measuring 3.00 mm × 2.50 mm, with operation from 5 V to 12 V, a slew rate of 3800 V/µs, and a bandwidth of 1.5 GHz at a gain of 1. The device supports both AC- and DC-coupled inputs, and includes an enable/shutdown pin with a 20-ns response time. It is rated for operation from -40°C to 85°C and features low harmonic distortion, with THD of -90 dB at 20 MHz and -74 dB at 70 MHz.
1.5 GHz Fully Differential Amplifier 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1319396-LMH6552SDX/N
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 4,500
Mounting: Surface Mount
Output Type: Differential
-3db Bandwidth: 1.5 GHz
Amplifier Type: Current Feedback
Slew Rate: 3800V/µs
Current - Input Bias: 60 µA
Voltage - Input Offset: 1.5 mV
Current - Supply: 22.5mA
Current - Output / Channel: 80 mA
Supplier Device Package: 8-WSON (3x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6552SDX,LMH6552SD
Base Product Number: LMH6552
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 12 V
1.5GHz CFA Op Amp, 3800V/µs Slew Rate, 1-Ch, 80dB PSRR/CMRR, WSON Product overview: LMH6552SDX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 3800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5GHz, 3800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6552SDX/NOPB can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
IC OPAMP CFA 1 CIRCUIT 8WSON
IC OPAMP CFA 1 CIRCUIT 8WSON
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6552SDX/NOPB | 1319396-LMH6552SDX/NOPB | 687-LMH6552SDX/NOPB | LMH6552SDX/NOPB-ND | LMH6552SDX/NOPB | LMH6552SDX/NOPB | LMH6552SDX/NOPB |
| Product Name | LMH6552 1.5 GHz Fully Differential Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 1.5GHz 3800V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,WSON | 8-WFDFN Exposed Pad | Tape and Reel | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 22.5 milliamps | 22.5 milliamps | 22.5 milliamps | 22.5 milliamps |