Very low power rail-to-rail output fully differential amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032134-THS4521IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Slew Rate: 600 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1.14mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 95MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
145MHz Diff Op Amp, Rail-to-Rail, 1.14mA, 5.5V Product overview: THS4521IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145MHz, 1.14mA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 145MHz, 1.14mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4521IDR can be used for catalog matching and distributor lookup.
Differential Amplifiers Very low pwr R-R out put fully Diff amp
(PRICE/TC), OP-AMP, 95MHZ, 490V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:95MHZ; SLEW RATE:490V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
145MHz 240uV 700nA Single 95MHz SOIC-8 Differential OpAmps ROHS
OP-AMP, 95MHZ, 490V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:95MHz; Slew Rate:490V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4521IDR | 032134-THS4521IDR | 296-39226-2-ND | 687-THS4521IDR | THS4521IDR | 49056001 | THS4521IDR | THS4521IDR | THS4521IDR | THS4521IDR | 54AH1568 | THS4521IDR |
| Product Name | THS4521 Very low power rail-to-rail output fully differential amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4521IDR | Instrumentation, Op Amps, Buffer Amps | 145MHz 1.14mA 5.5V Operational Amplifier IC | Differential Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Differential OpAmps | Op-Amp, 95Mhz, 490V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | |||||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Package Type | SOIC,VSSOP | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | SOIC | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 volts | 2.5 volts | ||||||||
| Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps |