Very low power rail-to-rail output fully differential amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 365746-THS4521ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 145MHz
Amplifier Type: Differential
Slew Rate: 600 V/μs
Current - Input Bias: 700nA
Voltage - Input Offset: 240μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1.14mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 95MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Audio
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
145MHz Diff Op Amp, Rail-to-Rail, 1.14mA, 8-SOIC Product overview: THS4521ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145MHz, 1.14mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 145MHz, 1.14mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4521ID can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers Very low pwr R-R out put fully Diff amp
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
VERY LOW POWER R/R FULLY DIFF AMP; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4521ID | 7092867 | 7092867P | 365746-THS4521ID | 296-24076-5-ND | 687-THS4521ID | THS4521ID | THS4521ID | THS4521ID | 28AH5305 | THS4521ID |
| Product Name | THS4521 Very low power rail-to-rail output fully differential amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4521ID | Instrumentation, Op Amps, Buffer Amps | 145MHz 1.14mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Very Low Power R/r Fully Diff Amp; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Differential Amplifiers | ||||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC,VSSOP | SOIC; Soic | SOIC; SOIC | SSOP; SOP; 8-VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 volts |