Rail-to-Rail Output Wideband Fully Differential Amplifier 16-QFN -40 to 85
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1267186-THS4520RGTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 620MHz
Amplifier Type: Differential
Current - Input Bias: 6.5μA
Voltage - Input Offset: 250μV
Family Name: THS4520
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Current per Channel: 105mA
SR - Slew Rate: 570 V/μs
GBP - Gain Bandwidth Product: 1.2GHz
Dual Supply Voltage (±): 3 V ~ 5.25 V, ±1.5 V ~ 2.625 V
Alternative Parts (Cross-Reference): MAX4199EUA+W; LTC6362IDD#PBF-ES; MAX4198ESA+T;
Introduction Date: May 01, 2006
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
620MHz Diff Op Amp, Rail-to-Rail, 1.2GHz GBW, VQFN Product overview: THS4520RGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MHz, 1.2GHz, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 620MHz, 1.2GHz, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4520RGTR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2500uV Offset-Max, 120MHz Band Width, PQCC16
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
Differential Amplifiers R-to-R Output Wideband Fully Diff
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1.2GHZ RRO 16QFN
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-VQFN (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4520RGTR | 296-46340-2-ND | 1267186-THS4520RGTR | 687-THS4520RGTR | THS4520RGTR | THS4520RGTR | THS4520RGTR | THS4520RGTR | THS4520RGTR | 815-THS4520RGTR | THS4520RGTR |
| Product Name | THS4520 Rail-to-Rail Output Wideband Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4520RGTR | 620MHz 1.2GHz VQFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP DIFF 1.2GHZ RRO 16QFN | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | QFN | 16-VFQFN Exposed Pad | Tape and Reel | VQFN16 | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 14.2 milliamps | 14.2 milliamps | 14.2 milliamps | 14.2 milliamps |