Wideband, Low-Distortion Fully Differential Amplifier 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267179-THS4505DGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 260MHz
Amplifier Type: Differential
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Family Name: THS4505
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 130mA
SR - Slew Rate: 1800 V/μs
GBP - Gain Bandwidth Product: 210MHz
Dual Supply Voltage (±): 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Alternative Parts (Cross-Reference): ADA4938-1ACPZ-R2; ADA4950-1YCPZ-R2; AD8132AR-REEL;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit Differential 8-HVSSOP
260MHz Diff Op Amp, 1800V/µs Slew, HVSSOP Product overview: THS4505DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4505DGNR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7000uV Offset-Max, 20MHz Band Width, PDSO8
Wideband, Low-Distortion Fully Differential Amplifier 8-HVSSOP -40 to 85
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers Wideband Low-Dist Fully Differential
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4505DGNR | 1267179-THS4505DGNR | THS4505DGNR-ND | 687-THS4505DGNR | THS4505DGNR | 815-THS4505DGNR | THS4505DGNR | THS4505DGNR | THS4505DGNR | THS4505DGNR |
| Product Name | THS4505 Wideband, Low-Distortion Fully Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4505DGNR | Instrumentation, Op Amps, Buffer Amps | 260MHz 1800V Operational Amplifier IC | Wideband, Low-Distortion Fully Differential Amplifier 8-HVSSOP -40 to 85 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | -40degC ~ 85degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Source Current (IS) | 16 milliamps | 16 milliamps | 16 milliamps | 16 milliamps | 16 milliamps | |||||
| VOS | 4 millivolts | 4 millivolts |