Wideband, Low-Distortion Fully Differential Amplifier 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 7000uV Offset-Max, 20MHz Band Width, PDSO8
260MHz Diff Op Amp, 1800V/µs Slew, 74dB CMRR, 8-SOIC Product overview: THS4505D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4505D can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032132-THS4505D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 260MHz
Amplifier Type: Differential
Slew Rate: 1800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 16mA
Channel Output Current: 130mA
Gain Bandwidth Product (GBP): 210MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Differential Amplifiers Wideband Low-Dist Fully Differential
Differential Amplifier 1 Circuit Differential 8-SOIC
IC, AMP DIFF, SMD, 4505, SOIC8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4505D | THS4505D | 687-THS4505D | 296-15620-5-ND | 032132-THS4505D | THS4505D | THS4505D | 29AH7798 | THS4505D | THS4505D |
| Product Name | THS4505 Wideband, Low-Distortion Fully Differential Amplifier | 260MHz 1800V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4505D | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff, Smd, 4505, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | Active |