The THS4502IDGN is a high-performance fully differential amplifier with a bandwidth of 370 MHz and a slew rate of 2800 V/µs, designed for high-linearity applications such as analog-to-digital conversion. It features output common-mode control, supports single-supply operation from 4.5 V to 15 V or dual supplies up to ±7.5 V, and includes a power-down capability. The device is packaged in an 8-pin HVSSOP with PowerPAD™ for enhanced thermal performance and has an operating temperature range of -40°C to 85°C. Third-order intermodulation distortion is -95 dBc at 30 MHz, and output third-order intercept is 51 dBm at 30 MHz.
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
370MHz Diff Op Amp, 5V, 2.4mV Vos, 74dB CMRR, 2800V/µs SR, 8-HVSSOP Product overview: THS4502IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 5V, 2800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 5V, 2800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502IDGN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144792-THS4502IDGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Slew Rate: 2800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 23mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Hi-Sp Fully-Diff Amp
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4502IDGN | 687-THS4502IDGN | 144792-THS4502IDGN | THS4502IDGN | 296-13047-5-ND | THS4502IDGN | THS4502IDGN | THS4502IDGN | THS4502IDGN |
| Product Name | THS4502 High-Speed Fully-Differential Amplifiers | 370MHz 5V 2800V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGN | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 4.5 to 15 volts | 4.5 volts |