Texas Instruments THS4503 High-Speed Fully-Differential Amplifiers THS4503IDGNR

Description
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4503 High-Speed Fully-Differential Amplifiers - THS4503IDGNR - Texas Instruments
Dallas, TX, United States
THS4503 High-Speed Fully-Differential Amplifiers
THS4503IDGNR
THS4503 High-Speed Fully-Differential Amplifiers THS4503IDGNR
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85

High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4503IDGNR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4503IDGNR-ND
Instrumentation, Op Amps, Buffer Amps THS4503IDGNR-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 370MHz 7.5V 2800V Operational Amplifier IC
687-THS4503IDGNR
Dual 370MHz 7.5V 2800V Operational Amplifier IC 687-THS4503IDGNR
370MHz Diff Op Amp, 2.25-7.5V Dual Supply, 2800V/µs Slew Rate, HVSSOP Product overview: THS4503IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 7.5V, 2800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 7.5V, 2800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503IDGNR can be used for catalog matching and distributor lookup.

370MHz Diff Op Amp, 2.25-7.5V Dual Supply, 2800V/µs Slew Rate, HVSSOP Product overview: THS4503IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 7.5V, 2800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 7.5V, 2800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503IDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4503IDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR - 806072-THS4503IDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR
806072-THS4503IDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR 806072-THS4503IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 806072-THS4503IDGNR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Differential -3db Bandwidth: 370MHz Amplifier Type: Differential Slew Rate: 2800V/μs Gain Bandwidth Product: 300MHz Current - Input Bias: 4μA Voltage - Input Offset: 1mV Current - Supply: 23mA Voltage - Supply, Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: THS4503

Manufacturer: Texas Instruments
Win Source Part Number: 806072-THS4503IDGNR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Slew Rate: 2800V/μs
Gain Bandwidth Product: 300MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Current - Supply: 23mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: THS4503

Buy Now
Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4503IDGNR
Instrumentation, OP Amps, Buffer Amps THS4503IDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Differential Amplifiers
THS4503IDGNR
Differential Amplifiers THS4503IDGNR
Differential Amplifiers Hi-Sp Fully-Diff Amp

Differential Amplifiers Hi-Sp Fully-Diff Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4503IDGNR
Instrumentation, OP Amps, Buffer Amps THS4503IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85 - 815-THS4503IDGNR - Utmel Electronic Limited
Hong Kong, China
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
815-THS4503IDGNR
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85 815-THS4503IDGNR
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85

High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - THS4503IDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4503IDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4503IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4503IDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4503IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4503IDGNR THS4503IDGNR-ND 687-THS4503IDGNR THS4503IDGNR 806072-THS4503IDGNR THS4503IDGNR THS4503IDGNR THS4503IDGNR 815-THS4503IDGNR THS4503IDGNR THS4503IDGNR
Product Name THS4503 High-Speed Fully-Differential Amplifiers Instrumentation, Op Amps, Buffer Amps Dual 370MHz 7.5V 2800V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503IDGNR Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Instrumentation, OP Amps, Buffer Amps High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Tape and Reel SSOP; SOP; HVSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad 8-HVSSOP
Source Current (IS) 23 milliamps 23 milliamps 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 2800 V/µs 2800 V/µs 2800 V/µs 0.0028 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
LMH5401 8GHz Ultra Wideband Fully Differential Amplifier - LMH5401IRMST - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type UQFN
View Details
9 suppliers