High-Speed Fully-Differential Amplifiers 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267170-THS4502IDGK
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Family Name: THS4502
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Output Current per Channel: 120mA
SR - Slew Rate: 2800 V/μs
GBP - Gain Bandwidth Product: 300MHz
Dual Supply Voltage (±): 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Alternative Parts (Cross-Reference): ADA4938-1ACPZ-R2; ADA4950-1YCPZ-R2; AD8132ARM-REEL;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential 8-VSSOP
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8
370MHz Diff Op Amp, 2800V/µs Slew, 5V Dual, 8-VSSOP Product overview: THS4502IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 2800V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 2800V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502IDGK can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-VSSOP
Differential Amplifiers Hi-Sp Fully-Diff Amp
TEXAS INSTRUMENTS THS4502IDGK Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 370 MHz, -40 C, 85 C
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | THS4502IDGK | 1267170-THS4502IDGK | 296-16789-5-ND | THS4502IDGK | 687-THS4502IDGK | THS4502IDGK | THS4502IDGK | 815-THS4502IDGK | THS4502IDGK |
| Product Name | THS4502 High-Speed Fully-Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGK | Instrumentation, Op Amps, Buffer Amps | Dual 370MHz 2800V 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | TEXAS INSTRUMENTS THS4502IDGK Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 370 MHz, -40 C, 85 C | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; VSSOP8 | Rail/Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Source Current (IS) | 23 milliamps | 23 milliamps | 23 milliamps | 23 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts |