Wideband, Low-Distortion Fully Differential Amplifier 8-MSOP-PowerPAD -40 to 85
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Operational Amplifier, 1 Func, 7000uV Offset-Max, 20MHz Band Width, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1107098-THS4505DGN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 260MHz
Amplifier Type: Differential
Slew Rate: 1800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 16mA
Channel Output Current: 130mA
Gain Bandwidth Product (GBP): 210MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
260MHz Diff Op Amp, 1800V/µs Slew Rate, 5V Dual Supply, HTSSOP Product overview: THS4505DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 260MHz, 1800V, 5V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 260MHz, 1800V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4505DGN can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Wideband Low-Dist Fully Differential
Differential Amplifier 1 Circuit Differential 8-HVSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4505DGN | 296-15621-5-ND | THS4505DGN | 1107098-THS4505DGN | 687-THS4505DGN | THS4505DGN | THS4505DGN | THS4505DGN |
| Product Name | THS4505 Wideband, Low-Distortion Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4505DGN | Dual 260MHz 1800V 5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Source Current (IS) | 16 milliamps | 16 milliamps | 16 milliamps | |||||
| Slew Rate | 1800 V/µs | 1800 V/µs | 1800 V/µs | 0.0018 V/µs | 1800 V/µs |