Wideband, Low Noise, Low Distortion Fully Differential Amplifier 16-QFN -40 to 85
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
1.6GHz Diff Op Amp, 2.8GHz GBW, 96mA Out, 5100V/µs SR, QFN Product overview: THS4513RGTR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 2.8GHz, 96mA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 2.8GHz, 96mA, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4513RGTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267184-THS4513RGTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 1.6GHz
Amplifier Type: Differential
Current - Input Bias: 8μA
Voltage - Input Offset: 1mV
Family Name: THS4513
Categories: Integrated Circuits (ICs)
Operating Supply Current: 37.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Current per Channel: 96mA
SR - Slew Rate: 5100 V/μs
GBP - Gain Bandwidth Product: 2.8GHz
Dual Supply Voltage (±): 3 V ~ 5.5 V, ±1.5 V ~ 2.75 V
Alternative Parts (Cross-Reference): RHF310K-02V; RHF310K2; TSH300IYLT;
Introduction Date: July 23, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Wideband Lo-Noise Lo-Distortion
Differential Amplifier 1 Circuit Differential 16-VQFN (3x3)
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 1 CIRCUIT 16VQFN
IC OPAMP DIFF 2.8GHZ 16QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4513RGTR | 296-38814-2-ND | 687-THS4513RGTR | 1267184-THS4513RGTR | THS4513RGTR | THS4513RGTR | THS4513RGTR | THS4513RGTR | 815-THS4513RGTR |
| Product Name | THS4513 Wideband, Low Noise, Low Distortion Fully Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.6GHz 2.8GHz 96mA QFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4513RGTR | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP DIFF 2.8GHZ 16QFN |
| Device Type | Differential Amplifiers | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | QFN | 16-VFQFN Exposed Pad | Tape and Reel | 16-VFQFN Exposed Pad | Surface Mount | 16-VFQFN Exposed Pad | |||
| Source Current (IS) | 37.7 milliamps | 37.7 milliamps | 37.7 milliamps | 37.7 milliamps | |||||
| Slew Rate | 5100 V/µs | 5100 V/µs | 5100 V/µs | 5100 V/µs | 0.0051 V/µs |