High-Speed Fully-Differential Amplifiers 8-SOIC 0 to 70
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8
370MHz Diff Op Amp, 2800V/µs Slew Rate, 5V, 1-Ch, D Pkg Product overview: THS4502CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2800V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2800V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502CD can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267168-THS4502CD
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 370MHz
Supply Current: 23mA
Amplifier Type: Differential
Slew Rate: 2800V/μs
Gain Bandwidth Product: 300MHz
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: THS4502
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 15V, ±2.25V ~ 7.5V
Differential Amplifiers Hi-Sp Fully-Diff Amp
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4502CD | THS4502CD | 687-THS4502CD | 296-34225-5-ND | 1267168-THS4502CD | THS4502CD | THS4502CD | THS4502CD |
| Product Name | THS4502 High-Speed Fully-Differential Amplifiers | 370MHz 2800V 5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502CD | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active |