Ultra Low Power, RRO, Fully-Differential Amplifier 8-SOIC -40 to 125
Win Source Part Number: 1206974-THS4531AID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 390V/µs
Gain Bandwidth Product: 27 MHz
Current - Input Bias: 200 nA
Voltage - Input Offset: 100 µV
Current - Supply: 250µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): THS4531AID .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -296-35604-5,2156-TH
Base Product Number: THS4531
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifier, 1 Func, 400uV Offset-Max, 2.7MHz Band Width, PDSO8
36MHz RRO Op Amp, 250uA, 15V/µs, 1-Ch, 8-SOIC Product overview: THS4531AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531AID can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
DIFF AMP, 5.5V, 36MHZ, 26V/US, 8SOIC; No. of Amplifiers:1Amplifie
Differential Amplifiers Ultra Lo Pwr RRO Fully-Diff Amp
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | THS4531AID | 1206974-THS4531AID | THS4531AID | 687-THS4531AID | 296-35604-5-ND | THS4531AID | THS4531AID | THS4531AID | 28AH5310 | THS4531AID |
| Product Name | THS4531A Ultra Low Power, RRO, Fully-Differential Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 36MHz 250uA 15V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 5.5V, 36Mhz, 26V/us, 8Soic; No. Of Amplifiers Texas Instruments | Differential Amplifiers | |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | QFN,SOIC,VSSOP | 8-SOIC (0.154", 3.90mm Width) | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts |