Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267117-THS4130ID
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Supply Current: 12.3mA
Amplifier Type: Differential
Slew Rate: 52V/μs
Gain Bandwidth Product: 225MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: THS4130
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V
Diff Amp 150MHz, 5V, 85mA, 8-Pin SOIC Product overview: THS4130ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 5V, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130ID can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Differential Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers Ln Diff. In/Out
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC, AMP DIFF, SMD, 4130, SOIC8; No. of Amplifiers:1Amplifie
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4130ID | 1267117-THS4130ID | 687-THS4130ID | 296-7554-5-ND | THS4130ID | THS4130ID | THS4130ID | THS4130ID | THS4130ID | THS4130ID | 28AH5298 |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Electronic Wholesale - THS4130ID | 150MHz 5V 85mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Diff, Smd, 4130, Soic8; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 volts | 4 volts | 4 volts | ||||||||
| Slew Rate | 52 V/µs | 52 V/µs | 52 V/µs | 52 V/µs | 5.20E-5 V/µs |