Texas Instruments THS4501 High-Speed Fully Differential Amplifier, +/-5 V THS4501IDGN

Description
High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4501 High-Speed Fully Differential Amplifier, +/-5 V - THS4501IDGN - Texas Instruments
Dallas, TX, United States
THS4501 High-Speed Fully Differential Amplifier, +/-5 V
THS4501IDGN
THS4501 High-Speed Fully Differential Amplifier, +/-5 V THS4501IDGN
High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85

High-Speed Fully Differential Amplifier, +/-5 V 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13046-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13046-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13046-5-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1157146-THS4501IDGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1157146-THS4501IDGN
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1157146-THS4501IDGN
Win Source Part Number: 1157146-THS4501IDGN Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 80 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 370 MHz Amplifier Type: Differential Slew Rate: 2800V/µs Gain Bandwidth Product: 300 MHz Current - Input Bias: 4 µA Voltage - Input Offset: 4 mV Current - Supply: 23mA Current - Output / Channel: 120 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISTHS4501IDGN,-T HS4501IDGNG4-NDR,296 -13046-5,-296-13046- 5,-296-13046-5-ND,-T HS4501IDGN-NDR,2156- THS4501IDGN,THS4501I DGNG4,THS4501IDGNG4- ND,-THS4501IDGNG4 Base Product Number: THS4501 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 15 V

Win Source Part Number: 1157146-THS4501IDGN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370 MHz
Amplifier Type: Differential
Slew Rate: 2800V/µs
Gain Bandwidth Product: 300 MHz
Current - Input Bias: 4 µA
Voltage - Input Offset: 4 mV
Current - Supply: 23mA
Current - Output / Channel: 120 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTHS4501IDGN,-THS4501IDGNG4-NDR,296-13046-5,-296-13046-5,-296-13046-5-ND,-THS4501IDGN-NDR,2156-THS4501IDGN,THS4501IDGNG4,THS4501IDGNG4-ND,-THS4501IDGNG4
Base Product Number: THS4501
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 15 V

Buy Now Datasheet
 - THS4501IDGN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Differential Amplifiers - 2528564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
2528564
Differential Amplifiers 2528564
Differential Amp Single, THS4501IDGN

Differential Amp Single, THS4501IDGN

Supplier's Site
Differential Amplifiers - 2528563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
2528563
Differential Amplifiers 2528563
Differential Amp Single, THS4501IDGN

Differential Amp Single, THS4501IDGN

Supplier's Site
Differential Amplifiers - 2528564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential Amplifiers
2528564P
Differential Amplifiers 2528564P
Differential Amp Single, THS4501IDGN

Differential Amp Single, THS4501IDGN

Supplier's Site
Singapore, Singapore
Dual 370MHz 5V 1300V Operational Amplifier IC
687-THS4501IDGN
Dual 370MHz 5V 1300V Operational Amplifier IC 687-THS4501IDGN
370MHz Diff Op Amp, 5V Dual Supply, 1300V/µs Slew Rate, 8-HTSSOP Product overview: THS4501IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V, 1300V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501IDGN can be used for catalog matching and distributor lookup.

370MHz Diff Op Amp, 5V Dual Supply, 1300V/µs Slew Rate, 8-HTSSOP Product overview: THS4501IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V, 1300V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501IDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4501IDGN
Differential Amplifiers THS4501IDGN
Differential Amplifiers High-Speed Fully Differential +/-5 V

Differential Amplifiers High-Speed Fully Differential +/-5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4501IDGN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4501IDGN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4501IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4501IDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4501IDGN
Instrumentation, OP Amps, Buffer Amps THS4501IDGN
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4501IDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4501IDGN
Integrated Circuits (ICs) - Linear - Amplifiers THS4501IDGN
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4501IDGN 296-13046-5-ND 1157146-THS4501IDGN THS4501IDGN 2528564 687-THS4501IDGN THS4501IDGN THS4501IDGN THS4501IDGN THS4501IDGN
Product Name THS4501 High-Speed Fully Differential Amplifier, +/-5 V Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Dual 370MHz 5V 1300V Operational Amplifier IC Differential Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Differential Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP; SOP; HVSSOP8 Rail/Tube SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Source Current (IS) 23 milliamps 23 milliamps 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 1300 V/µs 2800 V/µs 0.0028 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers
THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier - THS4531IDGK - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type QFN,SOIC,VSSOP
View Details
9 suppliers