Texas Instruments THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4150CD

Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4150CD - Texas Instruments
Dallas, TX, United States
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown
THS4150CD
THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown THS4150CD
Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC 0 to 70

Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34220-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34220-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34220-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
 - THS4150CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 150MHz 650V 16.5V Operational Amplifier IC
687-THS4150CD
Dual 150MHz 650V 16.5V Operational Amplifier IC 687-THS4150CD
150MHz Diff Op Amp, 650V/µs Slew Rate, 16.5V Dual Supply Product overview: THS4150CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 650V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 650V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CD can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 650V/µs Slew Rate, 16.5V Dual Supply Product overview: THS4150CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 650V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 650V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4150CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4150CD - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4150CD
Instrumentation, OP Amps, Buffer Amps THS4150CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4150CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4150CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4150CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4150CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4150CD
Instrumentation, OP Amps, Buffer Amps THS4150CD
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4150CD
Differential Amplifiers THS4150CD
Differential Amplifiers Full Diff I/O Hi Sl

Differential Amplifiers Full Diff I/O Hi Sl

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4150CD 296-34220-5-ND THS4150CD 687-THS4150CD THS4150CD THS4150CD THS4150CD THS4150CD
Product Name THS4150 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown Instrumentation, Op Amps, Buffer Amps Dual 150MHz 650V 16.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 Rail/Tube Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 17.5 milliamps 17.5 milliamps
Slew Rate 650 V/µs 650 V/µs 650 V/µs 6.50E-4 V/µs 650 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier - LMH6554LEE/NOPB - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type UQFN
View Details
10 suppliers
THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown - THS4140CD - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
8 suppliers
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA114 Precision Instrumentation Amplifier - INA114BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers