Texas Instruments THS4503 High-Speed Fully-Differential Amplifiers THS4503ID

Description
High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4503 High-Speed Fully-Differential Amplifiers - THS4503ID - Texas Instruments
Dallas, TX, United States
THS4503 High-Speed Fully-Differential Amplifiers
THS4503ID
THS4503 High-Speed Fully-Differential Amplifiers THS4503ID
High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85

High-Speed Fully-Differential Amplifiers 8-SOIC -40 to 85

Buy Now Datasheet
 - THS4503ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
370MHz 2800V 120mA SOIC Operational Amplifier IC
687-THS4503ID
370MHz 2800V 120mA SOIC Operational Amplifier IC 687-THS4503ID
Diff Amp 370MHz, 2800V/µs Slew Rate, 120mA Output, 1-Ch, SOIC Product overview: THS4503ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2800V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2800V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503ID can be used for catalog matching and distributor lookup.

Diff Amp 370MHz, 2800V/µs Slew Rate, 120mA Output, 1-Ch, SOIC Product overview: THS4503ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370MHz, 2800V, 120mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370MHz, 2800V, 120mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4503ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12938-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12938-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12938-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4503ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4503ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4503ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4503ID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4503ID
Instrumentation, OP Amps, Buffer Amps THS4503ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4503ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4503ID
Instrumentation, OP Amps, Buffer Amps THS4503ID
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now
TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C - 815-THS4503ID - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C
815-THS4503ID
TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C 815-THS4503ID
TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C

TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C

Supplier's Site
Ic, Amp Diff, Smd, 4503, Soic8; No. Of Amplifiers Texas Instruments - 28AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Diff, Smd, 4503, Soic8; No. Of Amplifiers Texas Instruments
28AH5303
Ic, Amp Diff, Smd, 4503, Soic8; No. Of Amplifiers Texas Instruments 28AH5303
IC, AMP DIFF, SMD, 4503, SOIC8; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:-4mV; Gain dB Max:1.02dB; Bandwidth:370MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

IC, AMP DIFF, SMD, 4503, SOIC8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:-4mV; Gain dB Max:1.02dB; Bandwidth:370MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4503ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4503ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4503ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4503ID
Differential Amplifiers THS4503ID
Differential Amplifiers Hi-Sp Fully-Diff Amp

Differential Amplifiers Hi-Sp Fully-Diff Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number THS4503ID THS4503ID 687-THS4503ID 296-12938-5-ND THS4503ID THS4503ID THS4503ID 815-THS4503ID 28AH5303 THS4503ID THS4503ID
Product Name THS4503 High-Speed Fully-Differential Amplifiers 370MHz 2800V 120mA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS THS4503ID Differential Amplifier, Wideband, 1 Amplifiers, -4 mV, 1.02 dB, 370 MHz, -40 C, 85 C Ic, Amp Diff, Smd, 4503, Soic8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers
Device Type Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; SOIC8 Rail/Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

THS4531 Ultra low power 0.25mA, RRO, fully differential amplifier - THS4531IDGK - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type QFN,SOIC,VSSOP
View Details
9 suppliers
SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers - SN10502D - Texas Instruments
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 15 volts
View Details
11 suppliers
SOIC Operational Amplifier IC - 687-CLC414AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1000 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TL592B Differential Video Amplifier - TL592B-8D - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 13 V/V
Slew Rate 95 V/µs
View Details
8 suppliers