Texas Instruments THS4502 High-Speed Fully-Differential Amplifiers THS4502IDGNR

Description
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4502 High-Speed Fully-Differential Amplifiers - THS4502IDGNR - Texas Instruments
Dallas, TX, United States
THS4502 High-Speed Fully-Differential Amplifiers
THS4502IDGNR
THS4502 High-Speed Fully-Differential Amplifiers THS4502IDGNR
High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85

High-Speed Fully-Differential Amplifiers 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4502IDGNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4502IDGNRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4502IDGNRDKR-ND
IC OP AMP 1CH 8-HVSSOP

IC OP AMP 1CH 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4502IDGNRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4502IDGNRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4502IDGNRCT-ND
IC OP AMP 1CH 8-HVSSOP

IC OP AMP 1CH 8-HVSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-THS4502IDGNRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-THS4502IDGNRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-THS4502IDGNRTR-ND
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNR - 1107092-THS4502IDGNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNR
1107092-THS4502IDGNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNR 1107092-THS4502IDGNR
Manufacturer: Texas Instruments Win Source Part Number: 1107092-THS4502IDGNR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 370MHz Amplifier Type: Differential Slew Rate: 2800 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V Operating Supply Current: 23mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107092-THS4502IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Slew Rate: 2800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 23mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 370MHz 2800V 5V Operational Amplifier IC
687-THS4502IDGNR
Dual 370MHz 2800V 5V Operational Amplifier IC 687-THS4502IDGNR
370MHz Diff Op Amp, 2800V/µs Slew, 5V Dual Supply, HVSSOP Product overview: THS4502IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 2800V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 2800V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502IDGNR can be used for catalog matching and distributor lookup.

370MHz Diff Op Amp, 2800V/µs Slew, 5V Dual Supply, HVSSOP Product overview: THS4502IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 2800V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 2800V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4502IDGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS4502IDGNR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 4000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4502IDGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4502IDGNR
Integrated Circuits (ICs) - Linear - Amplifiers THS4502IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4502IDGNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4502IDGNR
Instrumentation, OP Amps, Buffer Amps THS4502IDGNR
Differential Amplifier 1 Circuit Differential 8-HVSSOP

Differential Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4502IDGNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4502IDGNR
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

IC OPAMP DIFF 1 CIRCUIT 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4502IDGNR 296-THS4502IDGNRDKR-ND 1107092-THS4502IDGNR 687-THS4502IDGNR THS4502IDGNR THS4502IDGNR THS4502IDGNR THS4502IDGNR
Product Name THS4502 High-Speed Fully-Differential Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4502IDGNR Dual 370MHz 2800V 5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SOP; MSOP; 8-MSOP-PowerPad Tape and Reel SSOP; SOP; HVSSOP8 Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Source Current (IS) 23 milliamps 23 milliamps 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 2800 V/µs 0.0028 V/µs 2800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
4 suppliers