The THS4141 is a high-speed fully differential input/output amplifier for applications such as differential ADC driving and signal conversion. It is packaged in an 8-pin HVSSOP (DGN) with a PowerPAD™ thermal pad and operates from -40°C to 85°C. The device supports a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V, with a 160 MHz bandwidth at ±15 V and a 450 V/µs slew rate. Input-referred voltage noise is 6.5 nV/√Hz at 10 kHz, and total harmonic distortion is -79 dB at 1 MHz. ESD protection meets HBM 2500 V, CDM 1500 V, and MM 200 V. The THS4141IDGNR variant is supplied in 2500-piece tape and reel packaging.
Fully Differential Input/Output High Slew Rate Amplifier 8-MSOP-PowerPAD -40 to 85
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054700-THS4141IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 160MHz
Amplifier Type: Differential
Slew Rate: 450 V/μs
Current - Input Bias: 5.1μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 13.2mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 205MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
160MHz Diff Op Amp, 450V/µs Slew Rate, 16.5V, 1-Ch, HVSSOP Product overview: THS4141IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 450V, 16.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 450V, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4141IDGNR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifiers Fully Differential I/O High Slew Rate
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4141IDGNR | 296-12302-1-ND | 054700-THS4141IDGNR | 687-THS4141IDGNR | THS4141IDGNR | THS4141IDGNR | THS4141IDGNR | THS4141IDGNR | THS4141IDGNR |
| Product Name | THS4141 Fully Differential Input/Output High Slew Rate Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4141IDGNR | 160MHz 450V 16.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | SSOP; SOP; HVSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | |||||
| Slew Rate | 450 V/µs | 450 V/µs | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |