Fully Differential Input/Output High Slew Rate Amplifier With Shutdown 8-SOIC 0 to 70
Differential Amplifier 1 Circuit Differential 8-SOIC
Operational Amplifier, 1 Func, 7000uV Offset-Max, 160MHz Band Width, BIPolar, PDSO8
160MHz Diff Op Amp, 450V/µs Slew Rate, 75dB CMRR, 1-Ch, 8-SOIC Product overview: THS4140CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 450V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160MHz, 450V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4140CD can be used for catalog matching and distributor lookup.
Differential Amplifiers Fully Diff I/O High Slew Rate
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4140CD | 296-34217-5-ND | THS4140CD | 687-THS4140CD | THS4140CD | THS4140CD | THS4140CD | THS4140CD |
| Product Name | THS4140 Fully Differential Input/Output High Slew Rate Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | 160MHz 450V SOIC Operational Amplifier IC | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | 0degC ~ 70degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 13.2 milliamps | 13.2 milliamps | 13.2 milliamps | |||||
| Slew Rate | 450 V/µs | 450 V/µs | 4.50E-4 V/µs | 450 V/µs | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |