900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-WSON -40 to 125
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 877595-LMH6553SD/NOP
Series: LMH®, PowerWise®
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: LMH6553
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMH6553SD, 296-45408-1, LMH6553SD-ND, 296-45408-2, LMH6553SD/NOPB-ND, -296-45408-1-ND, 296-45408-6
IC OPAMP CFA 1 CIRCUIT 8WSON Product overview: LMH6553SD/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6553SD/NOPB can be used for catalog matching and distributor lookup.
LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp
IC OPAMP CFA 1 CIRCUIT 8WSON
Differential Amplifiers 900 MHz Fully Differential Amplifier with Output Limiting Clamp 8-WSON -40 to 125
Current Feedback Amplifier 1 Circuit Differential 8-WSON (3x2.5)
Current Feedback Amplifier 1 Circuit Differential 8-WSON (2.5x3)
IC OPAMP CFA 1 CIRCUIT 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6553SD/NOPB | 296-45408-2-ND | 877595-LMH6553SD/NOPB | 687-LMH6553SD/NOPB | LMH6553SD/NOPB | LMH6553SD/NOPB | LMH6553SD/NOPB | LMH6553SD/NOPB | LMH6553SD/NOPB |
| Product Name | LMH6553 900 MHz Fully Differential Amplifier with Output Limiting Clamp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6553SD/NOPB | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | SO PowerPAD,WSON | 8-WFDFN Exposed Pad | Bulk | WSON8 | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |||
| Source Current (IS) | 29.1 milliamps | 29.1 milliamps | 29.1 milliamps | ||||||
| Slew Rate | 2300 V/µs | 2300 V/µs | 0.0023 V/µs | 2300 V/µs |