High Temperature, Very Low Power, Negative Rail Input, Rail-to-Rail Output, Differential Amp 8-SOIC -55 to 175
Diff Amp, 104.3MHz BW, 1mA, 3.6V, 1Ch, 8-SOIC Product overview: THS4521HD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104.3MHz, 1mA, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 104.3MHz, 1mA, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4521HD can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267188-THS4521HD
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 104.3MHz
Amplifier Type: Differential
Current - Input Bias: 750nA
Voltage - Input Offset: 100μV
Family Name: THS4521
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 35mA
SR - Slew Rate: 422.5 V/μs
GBP - Gain Bandwidth Product: 81MHz
Dual Supply Voltage (±): 2.5 V ~ 3.6 V, ±1.25 V ~ 1.8 V
Alternative Parts (Cross-Reference): CS3003-FS; CS3003-FSZR; CS3003-FSR;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers Hi Temp,Very Lo Pwr Neg RI,RRO,Diff Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4521HD | 687-THS4521HD | 296-43490-5-ND | 1267188-THS4521HD | THS4521HD | THS4521HD | THS4521HD | THS4521HD | THS4521HD |
| Product Name | THS4521-HT High Temperature, Very Low Power, Negative Rail Input, Rail-to-Rail Output, Differential Amp | 104.3MHz 1mA 3.6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4521HD | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | CFP,SOIC,XCEPT | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 3.6 volts | 2.5 volts | 2.5 volts |