Fully Differential Input/Output Low Noise Amplifier 8-MSOP-PowerPAD -40 to 85
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 109385-THS4131IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 52 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 33 V, ±2 V to 16.5 V
Operating Supply Current: 12.3mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 225MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diff Amp 150MHz BW, 85mA Out, 16.5V Dual Supply, HTSSOP EP Product overview: THS4131IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 85mA, 16.5V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 85mA, 16.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4131IDGNR can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
OP AMP, 150MHZ, 52V/US, MSOP-8; No. of Amplifiers:1Amplifie
Differential Amplifiers Fully Differential I/O Low Noise Amp
Differential Amplifier 1 Circuit Differential 8-HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4131IDGNR | THS4131IDGNR | 296-10047-6-ND | 109385-THS4131IDGNR | 687-THS4131IDGNR | THS4131IDGNR | 29AH7793 | THS4131IDGNR | THS4131IDGNR | THS4131IDGNR |
| Product Name | THS4131 Fully Differential Input/Output Low Noise Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4131IDGNR | Dual 150MHz 85mA 16.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 150Mhz, 52V/us, Msop-8; No. Of Amplifiers Texas Instruments | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SSOP; SOP; HVSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Source Current (IS) | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps |