Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267120-THS4130IDGN
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Supply Current: 12.3mA
Amplifier Type: Differential
Slew Rate: 52V/μs
Gain Bandwidth Product: 225MHz
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Current - Output / Channel: 85mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: THS4130
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 33V, ±2V ~ 16.5V
Differential Amplifier 1 Circuit Differential 8-HVSSOP
150MHz Diff Op Amp, 225MHz GBW, 85mA, 8-HTSSOP Product overview: THS4130IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 225MHz, 85mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 225MHz, 85mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDGN can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, 80MHz Band Width, BIPolar, PDSO8
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
DIFF AMP, 150MHZ, 52V/US, HMSOP-8; No. of Amplifiers:1Amplifie
TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4130IDGN | 1267120-THS4130IDGN | 296-26680-5-ND | 687-THS4130IDGN | THS4130IDGN | THS4130IDGN | THS4130IDGN | 28AH5299 | 815-THS4130IDGN | THS4130IDGN | THS4130IDGN |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGN | Instrumentation, Op Amps, Buffer Amps | 150MHz 225MHz 85mA HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Diff Amp, 150Mhz, 52V/us, Hmsop-8; No. Of Amplifiers Texas Instruments | TEXAS INSTRUMENTS THS4130IDGN. Differential Amplifier, 1 Amplifiers, 2 mV, 150 MHz, -40 C, 85 C | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Rail/Tube | SSOP; SOP; HVSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||||
| Features | Single-Supply | ||||||||||
| Supply Voltage (VS) | 4 to 33 volts | 5 volts | 4 volts | 5 volts | |||||||
| Source Current (IS) | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps |