Texas Instruments THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121IDGK

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier - THS4121IDGK - Texas Instruments
Dallas, TX, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier
THS4121IDGK
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121IDGK
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17555-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17555-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17555-5-ND
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
100MHz 3.3V 55V MSOP Operational Amplifier IC
687-THS4121IDGK
100MHz 3.3V 55V MSOP Operational Amplifier IC 687-THS4121IDGK
100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 8-MSOP Product overview: THS4121IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121IDGK can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 8-MSOP Product overview: THS4121IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGK - 1107016-THS4121IDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGK
1107016-THS4121IDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGK 1107016-THS4121IDGK
Manufacturer: Texas Instruments Win Source Part Number: 1107016-THS4121IDGK Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1107016-THS4121IDGK
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - THS4121IDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4121IDGK
Differential Amplifiers THS4121IDGK
Differential Amplifiers Fully Differential CMOS

Differential Amplifiers Fully Differential CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121IDGK
Integrated Circuits (ICs) - Linear - Amplifiers THS4121IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site
IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8 - 815-THS4121IDGK - Utmel Electronic Limited
Hong Kong, China
IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8
815-THS4121IDGK
IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8 815-THS4121IDGK
IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8

IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4121IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121IDGK
Instrumentation, OP Amps, Buffer Amps THS4121IDGK
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number THS4121IDGK 296-17555-5-ND 687-THS4121IDGK 1107016-THS4121IDGK THS4121IDGK THS4121IDGK THS4121IDGK 815-THS4121IDGK THS4121IDGK
Product Name THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier Instrumentation, Op Amps, Buffer Amps 100MHz 3.3V 55V MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121IDGK Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers IC, DIFF AMP, 100MHZ, 55V/ uS, MSOP-8 Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Rail/Tube SSOP; SOP; 8-VSSOP SSOP; SOP; VSSOP8 Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps
Slew Rate 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs 55 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
9 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX - 202593-CLC5526MSAX - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Source Current (IS) 48 milliamps
Bandwidth 350 MHz
View Details
2 suppliers
TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201QCA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 8 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers