Texas Instruments THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121CD

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier - THS4121CD - Texas Instruments
Dallas, TX, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier
THS4121CD
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121CD
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC 0 to 70

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 100MHz 55V 1.65V Operational Amplifier IC
687-THS4121CD
Dual 100MHz 55V 1.65V Operational Amplifier IC 687-THS4121CD
100MHz Diff CMOS Op Amp, 55V/µs Slew Rate, 1.65V Dual Supply Product overview: THS4121CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 55V, 1.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 55V, 1.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121CD can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 55V/µs Slew Rate, 1.65V Dual Supply Product overview: THS4121CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 55V, 1.65V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 55V, 1.65V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4121CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD - 1107015-THS4121CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD
1107015-THS4121CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD 1107015-THS4121CD
Manufacturer: Texas Instruments Win Source Part Number: 1107015-THS4121CD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1107015-THS4121CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
 - THS4121CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10041-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10041-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10041-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4121CD
Differential Amplifiers THS4121CD
Differential Amplifiers 100MHz

Differential Amplifiers 100MHz

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4121CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121CD
Instrumentation, OP Amps, Buffer Amps THS4121CD
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - THS4121CD - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4121CD
Instrumentation, OP Amps, Buffer Amps THS4121CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4121CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4121CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4121CD 687-THS4121CD 1107015-THS4121CD THS4121CD 296-10041-5-ND THS4121CD THS4121CD THS4121CD THS4121CD THS4121CD
Product Name THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier Dual 100MHz 55V 1.65V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD Instrumentation, Op Amps, Buffer Amps Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP Rail/Tube SOIC; 8-SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 3.5 volts 3 to 3.5 volts 3 volts
Slew Rate 55 V/µs 55 V/µs 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers