Texas Instruments SN54180 9-Bit Odd/Even Parity Generators/Checkers SNJ54180J

Description
9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125
Request a Quote Datasheet
Description
9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54180 9-Bit Odd/Even Parity Generators/Checkers - SNJ54180J - Texas Instruments
Dallas, TX, United States
SN54180 9-Bit Odd/Even Parity Generators/Checkers
SNJ54180J
SN54180 9-Bit Odd/Even Parity Generators/Checkers SNJ54180J
9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125

9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SNJ54180J
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SNJ54180J
9-BIT ODD/EVEN PARITY GENERATORS

9-BIT ODD/EVEN PARITY GENERATORS

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators
Product Number SNJ54180J SNJ54180J
Product Name SN54180 9-Bit Odd/Even Parity Generators/Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Package Type Other; CDIP,CFP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HCT280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP
View Details
5 suppliers
Parity Generators and Checkers - 74F280SC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74AS280 9-Bit Parity Generators/Checkers - SN74AS280D - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
5 suppliers
Parity Generators and Checkers - 74180DC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers