Texas Instruments CD74ACT280 9-Bit Odd/Even Parity Generator/Checker CD74ACT280M

Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote Datasheet
Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M - Texas Instruments
Dallas, TX, United States
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker
CD74ACT280M
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker CD74ACT280M
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - CD74ACT280M-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
CD74ACT280M-ND
Parity Generators and Checkers CD74ACT280M-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - CD74ACT280M - CD74ACT280M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - CD74ACT280M
CD74ACT280M
Logic - Logic - Parity Generators and Checkers - CD74ACT280M CD74ACT280M
Manufacturer: Texas Instruments Win Source Part Number: 1160140-CD74ACT280M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160140-CD74ACT280M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74ACT280M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74ACT280M
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74ACT280M
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Parity Generators and Checkers - CD74ACT280M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74ACT280M
Parity Generators and Checkers CD74ACT280M
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now
Logic - Parity Generators and Checkers - CD74ACT280M - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74ACT280M
Logic - Parity Generators and Checkers CD74ACT280M
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74ACT280M CD74ACT280M-ND CD74ACT280M CD74ACT280M CD74ACT280M CD74ACT280M
Product Name CD74ACT280 9-Bit Odd/Even Parity Generator/Checker Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - CD74ACT280M Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 2 9
Supply Voltage 5V; Other; 4.5 Other Other; 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

SN54S280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54S280W - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Logic Family S
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Parity Generators and Checkers - DM54180J/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SN54LS280J - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers