Texas Instruments SN54S280 9-Bit Odd/Even Parity Generators/Checkers SN54S280J

Description
9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125
Request a Quote
Description
9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54S280J is a 9-bit odd/even parity generator and checker designed by Texas Instruments. It operates within a temperature range of -55 to 125 degrees Celsius and is packaged in a 14-pin CDIP format. This device is suitable for applications requiring parity generation and checking, ensuring data integrity in digital communication systems. The SN54S280J is part of a series that includes other similar products, providing flexibility in design choices for engineers. Its active status indicates availability for production use.

Datasheet Summary
Powered by GS/AI

The SN54S280J is a 9-bit odd/even parity generator and checker designed by Texas Instruments. It operates within a temperature range of -55 to 125 degrees Celsius and is packaged in a 14-pin CDIP format. This device is suitable for applications requiring parity generation and checking, ensuring data integrity in digital communication systems. The SN54S280J is part of a series that includes other similar products, providing flexibility in design choices for engineers. Its active status indicates availability for production use.

Suppliers

Company
Product
Description
Supplier Links
SN54S280 9-Bit Odd/Even Parity Generators/Checkers - SN54S280J - Texas Instruments
Dallas, TX, United States
SN54S280 9-Bit Odd/Even Parity Generators/Checkers
SN54S280J
SN54S280 9-Bit Odd/Even Parity Generators/Checkers SN54S280J
9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125

9-Bit Odd/Even Parity Generators/Checkers 14-CDIP -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - SN54S280J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN54S280J
Parity Generators and Checkers SN54S280J
Parity Generator 9 14-CDIP

Parity Generator 9 14-CDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN54S280J
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN54S280J
9-BIT ODD/EVEN PARITY GENERATORS

9-BIT ODD/EVEN PARITY GENERATORS

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN54S280J SN54S280J SN54S280J
Product Name SN54S280 9-Bit Odd/Even Parity Generators/Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Package Type Other; CDIP,CFP,LCCC DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - JM38510/32901B2A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
Logic - Parity Generators and Checkers - SN74ALS280DRG4 - Lingto Electronic Limited
Specs
Operating Current 2.6 to 24 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers