Texas Instruments SN74V3690 32768 x 36 Synchronous FIFO Memory SN74V3690-10PEU

Description
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote
Description
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V3690 is a 32768 × 36-bit CMOS first-in, first-out memory with 166-MHz operation and 6-ns read/write cycle time, available in a 128-pin thin quad flat pack (TQFP). It supports flexible bus matching for 36-bit, 18-bit, or 9-bit input and output configurations, with independent read and write clocks, programmable almost-full and almost-empty flags, and selectable synchronous or asynchronous flag timing. It includes master and partial reset functions, first-word fall-through mode, and 5-V-tolerant inputs.

Datasheet Summary
Powered by GS/AI

The SN74V3690 is a 32768 × 36-bit CMOS first-in, first-out memory with 166-MHz operation and 6-ns read/write cycle time, available in a 128-pin thin quad flat pack (TQFP). It supports flexible bus matching for 36-bit, 18-bit, or 9-bit input and output configurations, with independent read and write clocks, programmable almost-full and almost-empty flags, and selectable synchronous or asynchronous flag timing. It includes master and partial reset functions, first-word fall-through mode, and 5-V-tolerant inputs.

Suppliers

Company
Product
Description
Supplier Links
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-10PEU - Texas Instruments
Dallas, TX, United States
SN74V3690 32768 x 36 Synchronous FIFO Memory
SN74V3690-10PEU
SN74V3690 32768 x 36 Synchronous FIFO Memory SN74V3690-10PEU
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74V3690-10PEU-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3690-10PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3690-10PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3690-10PEU
IC FIFO SYNC 32KX36 128LQFP

IC FIFO SYNC 32KX36 128LQFP

Supplier's Site
FIFOs Memory - SN74V3690-10PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3690-10PEU
FIFOs Memory SN74V3690-10PEU
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3690-10PEU SN74V3690-10PEU-ND SN74V3690-10PEU SN74V3690-10PEU
Product Name SN74V3690 32768 x 36 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Package Type LQFP 128-LQFP QFP QFP; 128-LQFP
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers