The SN74V3690 is a 32768 × 36-bit, 3.3-V CMOS first-in, first-out memory with 166-MHz operation and a 7.5-ns clock cycle time, available in a 128-pin thin quad flat pack (TQFP). It supports independent read and write clocks, bus matching via ×36/×18/×9 configurations, and optional first-word fall-through or standard timing modes. Programmable almost-empty and almost-full flags with eight default offsets, half-full flag, retransmit functionality with zero-latency option, and 5-V-tolerant inputs are included. The device is characterized for operation from 0°C to 70°C.
32768 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 133.3MHz 5ns 128-LQFP (20x14)
IC FIFO SYNC 32KX36 5NS 128LQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74V3690-7PEU | SN74V3690-7PEU-ND | SN74V3690-7PEU | SN74V3690-7PEU |
| Product Name | SN74V3690 32768 x 36 Synchronous FIFO Memory | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | |||
| Package Type | LQFP | 128-LQFP | QFP; 128-LQFP | QFP |
| Data Rate | 133 MHz | 133 MHz | ||
| Access Time | 5 ns | 5 ns | 5 ns |