Texas Instruments SN74V3680 16384 x 36 Synchronous FIFO Memory SN74V3680-6PEU

Description
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote Datasheet
Description
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-6PEU - Texas Instruments
Dallas, TX, United States
SN74V3680 16384 x 36 Synchronous FIFO Memory
SN74V3680-6PEU
SN74V3680 16384 x 36 Synchronous FIFO Memory SN74V3680-6PEU
16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

16384 x 36 Synchronous FIFO Memory 128-LQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V3680-6PEU - 795174-SN74V3680-6PEU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V3680-6PEU
795174-SN74V3680-6PEU
Logic - Logic - FIFOs Memory - SN74V3680-6PEU 795174-SN74V3680-6PEU
Manufacturer: Texas Instruments Win Source Part Number: 795174-SN74V3680-6PE U Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 166MHz Function: Synchronous Memory Size: 576K (16K x 36) Access Time: 4.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V3680 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Maximum Supply Current: 40mA Alternative Parts (Cross-Reference): 72V3680L6PF8; 72V3680L6PF; 72V3680L6PFG; 72V3680L6PFG8; Introduction Date: January 01, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795174-SN74V3680-6PEU
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 166MHz
Function: Synchronous
Memory Size: 576K (16K x 36)
Access Time: 4.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V3680
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Maximum Supply Current: 40mA
Alternative Parts (Cross-Reference): 72V3680L6PF8; 72V3680L6PF; 72V3680L6PFG; 72V3680L6PFG8;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74V3680-6PEU-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
SN74V3680-6PEU-ND
FIFOs Memory SN74V3680-6PEU-ND
Synchronous FIFO 576K (16K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
FIFOs Memory - SN74V3680-6PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3680-6PEU
FIFOs Memory SN74V3680-6PEU
Synchronous FIFO 576K (16K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Synchronous FIFO 576K (16K x 36) Uni-Directional 166MHz 4.5ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3680-6PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3680-6PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3680-6PEU
IC FIFO SYNC 16KX36 128LQFP

IC FIFO SYNC 16KX36 128LQFP

Supplier's Site
Logic - FIFOs Memory - SN74V3680-6PEU - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V3680-6PEU
Logic - FIFOs Memory SN74V3680-6PEU
IC 16384X36 FIFO MEMORY 128LQFP

IC 16384X36 FIFO MEMORY 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3680-6PEU 795174-SN74V3680-6PEU SN74V3680-6PEU-ND SN74V3680-6PEU SN74V3680-6PEU SN74V3680-6PEU
Product Name SN74V3680 16384 x 36 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V3680-6PEU FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 128-LQFP QFP; 128-LQFP QFP
Data Rate 166 MHz 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers