Texas Instruments SN74ACT7814 64 x 18 asynchronous FIFO memory SN74ACT7814-40DL

Description
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7814 64 x 18 asynchronous FIFO memory
SN74ACT7814-40DL
SN74ACT7814 64 x 18 asynchronous FIFO memory SN74ACT7814-40DL
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7814-40DL - 1253380-SN74ACT7814-40DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7814-40DL
1253380-SN74ACT7814-40DL
Logic - Logic - FIFOs Memory - SN74ACT7814-40DL 1253380-SN74ACT7814-40DL
Manufacturer: Texas Instruments Win Source Part Number: 1253380-SN74ACT7814- 40DL Packaging: Tube Mounting Style: SMD Data Rate: 25MHz Function: Asynchronous Memory Size: 1.125K (64 x 18) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7814 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253380-SN74ACT7814-40DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 1.125K (64 x 18)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7814
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - SN74ACT7814-40DL-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7814-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7814-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7814-40DL
IC FIFO ASYNC 64X18 20NS 56SSOP

IC FIFO ASYNC 64X18 20NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7814-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7814-40DL
FIFOs Memory SN74ACT7814-40DL
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7814-40DL 1253380-SN74ACT7814-40DL SN74ACT7814-40DL-ND SN74ACT7814-40DL SN74ACT7814-40DL
Product Name SN74ACT7814 64 x 18 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7814-40DL FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers