Texas Instruments SN74V235 2048 x 18 Synchronous FIFO Memory SN74V235-10PAG

Description
2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-10PAG - Texas Instruments
Dallas, TX, United States
SN74V235 2048 x 18 Synchronous FIFO Memory
SN74V235-10PAG
SN74V235 2048 x 18 Synchronous FIFO Memory SN74V235-10PAG
2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

2048 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9902-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9902-ND
FIFOs Memory 296-9902-ND
Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258804-SN74V235-10PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258804-SN74V235-10PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258804-SN74V235-10PAG
Win Source Part Number: 1258804-SN74V235-10P AG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 36K (2K x 18) Access Time: 6.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-9902,2156-SN74V 235-10PAG,296-9902R, 296-9902,-SN74V235-1 0PAGR,-296-9902R,TEX TISSN74V235-10PAG,-2 96-9902,-SN74V235 Base Product Number: 74V235

Win Source Part Number: 1258804-SN74V235-10PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 36K (2K x 18)
Access Time: 6.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9902,2156-SN74V235-10PAG,296-9902R,296-9902,-SN74V235-10PAGR,-296-9902R,TEXTISSN74V235-10PAG,-296-9902,-SN74V235
Base Product Number: 74V235

Buy Now Datasheet
FIFOs Memory - SN74V235-10PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V235-10PAG
FIFOs Memory SN74V235-10PAG
Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V235-10PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V235-10PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V235-10PAG
IC FIFO SYNC 2KX18 6.5NS 64TQFP

IC FIFO SYNC 2KX18 6.5NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V235-10PAG 296-9902-ND 1258804-SN74V235-10PAG SN74V235-10PAG SN74V235-10PAG
Product Name SN74V235 2048 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3640 1024 x 36 Synchronous FIFO Memory - SN74V3640-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers