Texas Instruments SN74V225 1024 x 18 Synchronous FIFO Memory SN74V225-20PAG

Description
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-20PAG - Texas Instruments
Dallas, TX, United States
SN74V225 1024 x 18 Synchronous FIFO Memory
SN74V225-20PAG
SN74V225 1024 x 18 Synchronous FIFO Memory SN74V225-20PAG
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9900-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9900-ND
FIFOs Memory 296-9900-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258819-SN74V225-20PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258819-SN74V225-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258819-SN74V225-20PAG
Win Source Part Number: 1258819-SN74V225-20P AG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 160 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 12ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9900R,TEXTISSN74 V225-20PAG,296-9900, -SN74V225-20PAGR,-29 6-9900,-296-9900,215 6-SN74V225-20PAG-TI Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258819-SN74V225-20PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 12ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9900R,TEXTISSN74V225-20PAG,296-9900,-SN74V225-20PAGR,-296-9900,-296-9900,2156-SN74V225-20PAG-TI
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74V225-20PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V225-20PAG
FIFOs Memory SN74V225-20PAG
Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V225-20PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V225-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V225-20PAG
IC FIFO SYNC 1KX18 12NS 64TQFP

IC FIFO SYNC 1KX18 12NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V225-20PAG 296-9900-ND 1258819-SN74V225-20PAG SN74V225-20PAG SN74V225-20PAG
Product Name SN74V225 1024 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - JM38510/23104BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers