Texas Instruments SN74V225 1024 x 18 Synchronous FIFO Memory SN74V225-15PAG

Description
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Dallas, TX, United States
SN74V225 1024 x 18 Synchronous FIFO Memory
SN74V225-15PAG
SN74V225 1024 x 18 Synchronous FIFO Memory SN74V225-15PAG
1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

1024 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9899-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9899-ND
FIFOs Memory 296-9899-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258818-SN74V225-15PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258818-SN74V225-15PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258818-SN74V225-15PAG
Win Source Part Number: 1258818-SN74V225-15P AG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 160 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 10ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74V225-15PAGR,215 6-SN74V225-15PAG-TI, 296-9899,-296-9899,- 296-9899,296-9899R,T EXTISSN74V225-15PAG Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258818-SN74V225-15PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 10ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74V225-15PAGR,2156-SN74V225-15PAG-TI,296-9899,-296-9899,-296-9899,296-9899R,TEXTISSN74V225-15PAG
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V225-15PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V225-15PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V225-15PAG
IC FIFO SYNC 1KX18 10NS 64TQFP

IC FIFO SYNC 1KX18 10NS 64TQFP

Supplier's Site
FIFOs Memory - SN74V225-15PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V225-15PAG
FIFOs Memory SN74V225-15PAG
Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 18K (1K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V225-15PAG 296-9899-ND 1258818-SN74V225-15PAG SN74V225-15PAG SN74V225-15PAG
Product Name SN74V225 1024 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP QFP; TQFP; 64-TQFP
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-10PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers