Texas Instruments SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2227DW

Description
64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Request a Quote Datasheet
Description
64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Dallas, TX, United States
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories
SN74ACT2227DW
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2227DW
64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85

64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85

Buy Now Datasheet
FIFOs Memory - 296-4371-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4371-5-ND
FIFOs Memory 296-4371-5-ND
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT2227DW - 794880-SN74ACT2227DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT2227DW
794880-SN74ACT2227DW
Logic - Logic - FIFOs Memory - SN74ACT2227DW 794880-SN74ACT2227DW
Manufacturer: Texas Instruments Win Source Part Number: 794880-SN74ACT2227DW Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 60MHz Function: Synchronous Memory Size: 128 (64 x 1 x 2) Access Time: 9ns Bus Directional: Uni-Directional Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Family Name: SN74ACT2227 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT2227DWR; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794880-SN74ACT2227DW
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 60MHz
Function: Synchronous
Memory Size: 128 (64 x 1 x 2)
Access Time: 9ns
Bus Directional: Uni-Directional
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT2227
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT2227DWR;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74ACT2227DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT2227DW
FIFOs Memory SN74ACT2227DW
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT2227DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT2227DW
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2227DW
IC FIFO SYNC 64X1X2 9NS 28SOIC

IC FIFO SYNC 64X1X2 9NS 28SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT2227DW 296-4371-5-ND 794880-SN74ACT2227DW SN74ACT2227DW SN74ACT2227DW
Product Name SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT2227DW FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Data Rate 60 MHz 60 MHz 60 MHz
Access Time 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers