Texas Instruments SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-7PAG

Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-7PAG - Texas Instruments
Dallas, TX, United States
SN74V215 512 x 18 Synchronous FIFO Memory
SN74V215-7PAG
SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-7PAG
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V215-7PAG - 065678-SN74V215-7PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V215-7PAG
065678-SN74V215-7PAG
Logic - Logic - FIFOs Memory - SN74V215-7PAG 065678-SN74V215-7PAG
Manufacturer: Texas Instruments Win Source Part Number: 065678-SN74V215-7PAG Packaging: Tray Mounting: SMD (SMT) Data Rate: 133MHz Memory Size: 9K (512 x 18) Access Time: 5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (10x10) Purpose: Synchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065678-SN74V215-7PAG
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 133MHz
Memory Size: 9K (512 x 18)
Access Time: 5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (10x10)
Purpose: Synchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIFOs Memory - 296-9897-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9897-ND
FIFOs Memory 296-9897-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V215-7PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V215-7PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V215-7PAG
IC FIFO SYNC 512X18 5NS 64TQFP

IC FIFO SYNC 512X18 5NS 64TQFP

Supplier's Site
Logic - FIFOs Memory - SN74V215-7PAG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V215-7PAG
Logic - FIFOs Memory SN74V215-7PAG
IC SYNC FIFO MEM 512X18 64-TQFP

IC SYNC FIFO MEM 512X18 64-TQFP

Supplier's Site Datasheet
FIFOs Memory - SN74V215-7PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V215-7PAG
FIFOs Memory SN74V215-7PAG
Synchronous FIFO 9K (512 x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V215-7PAG 065678-SN74V215-7PAG 296-9897-ND SN74V215-7PAG SN74V215-7PAG SN74V215-7PAG
Product Name SN74V215 512 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V215-7PAG FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) TQFP; 64-TQFP QFP; TQFP QFP; TQFP; 64-TQFP
Data Rate 133 MHz 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details