Texas Instruments SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-15PAG

Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V215 is a 512 × 18-bit synchronous FIFO memory with a 64-pin thin quad flat package (TQFP), designed for DSP-to-processor communication and similar applications. It operates with a 7.5-ns read/write cycle time and supports clock frequencies up to 133 MHz, featuring an output enable for high-impedance control and 3.3-V VCC with 5-V input tolerance. The device includes programmable almost-empty and almost-full flags, a half-full flag, and supports first-word fall-through and standard timing modes. It is characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SN74V215 is a 512 × 18-bit synchronous FIFO memory with a 64-pin thin quad flat package (TQFP), designed for DSP-to-processor communication and similar applications. It operates with a 7.5-ns read/write cycle time and supports clock frequencies up to 133 MHz, featuring an output enable for high-impedance control and 3.3-V VCC with 5-V input tolerance. The device includes programmable almost-empty and almost-full flags, a half-full flag, and supports first-word fall-through and standard timing modes. It is characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-15PAG - Texas Instruments
Dallas, TX, United States
SN74V215 512 x 18 Synchronous FIFO Memory
SN74V215-15PAG
SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-15PAG
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9895-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9895-ND
FIFOs Memory 296-9895-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
FIFOs Memory - SN74V215-15PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V215-15PAG
FIFOs Memory SN74V215-15PAG
Synchronous FIFO 9K (512 x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V215-15PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V215-15PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V215-15PAG
IC FIFO SYNC 512X18 10NS 64TQFP

IC FIFO SYNC 512X18 10NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V215-15PAG 296-9895-ND SN74V215-15PAG SN74V215-15PAG
Product Name SN74V215 512 x 18 Synchronous FIFO Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-15DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers