Texas Instruments SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-15DL

Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7803 is a 512-word by 18-bit synchronous first-in, first-out memory with 12 ns access times and support for data rates up to 67 MHz, designed for buffering asynchronous datapaths. It is packaged in a 56-pin shrink small-outline package (SSOP DL) with a 300-mil body width and 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C and features independent read and write clocks, input-ready and output-ready flags, half-full and programmable almost-full/almost-empty flags, and bidirectional expansion capability. It is pin-compatible with the SN74ACT7805 and SN74ACT7813.

Datasheet Summary
Powered by GS/AI

The SN74ACT7803 is a 512-word by 18-bit synchronous first-in, first-out memory with 12 ns access times and support for data rates up to 67 MHz, designed for buffering asynchronous datapaths. It is packaged in a 56-pin shrink small-outline package (SSOP DL) with a 300-mil body width and 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C and features independent read and write clocks, input-ready and output-ready flags, half-full and programmable almost-full/almost-empty flags, and bidirectional expansion capability. It is pin-compatible with the SN74ACT7805 and SN74ACT7813.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7803 512 x 18 synchronous FIFO memory
SN74ACT7803-15DL
SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-15DL
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-4449-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4449-5-ND
FIFOs Memory 296-4449-5-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7803-15DL - 137496-SN74ACT7803-15DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7803-15DL
137496-SN74ACT7803-15DL
Logic - Logic - FIFOs Memory - SN74ACT7803-15DL 137496-SN74ACT7803-15DL
Manufacturer: Texas Instruments Win Source Part Number: 137496-SN74ACT7803-1 5DL Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 67MHz Memory Size: 9K (512 x 18) Access Time: 12ns Current - Supply (Max): 400μA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137496-SN74ACT7803-15DL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 67MHz
Memory Size: 9K (512 x 18)
Access Time: 12ns
Current - Supply (Max): 400μA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7803-15DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7803-15DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7803-15DL
IC FIFO SYNC 512X18 12NS 56SSOP

IC FIFO SYNC 512X18 12NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7803-15DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7803-15DL
FIFOs Memory SN74ACT7803-15DL
Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7803-15DL 296-4449-5-ND 137496-SN74ACT7803-15DL SN74ACT7803-15DL SN74ACT7803-15DL
Product Name SN74ACT7803 512 x 18 synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7803-15DL Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details