Texas Instruments SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators SN74LV221AQPWRQ1

Description
Automotive Catalog Dual Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators
SN74LV221AQPWRQ1
SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators SN74LV221AQPWRQ1
Automotive Catalog Dual Monostable Multivibrators 16-TSSOP -40 to 125

Automotive Catalog Dual Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV221AQPWRQ1 - 1255208-SN74LV221AQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV221AQPWRQ1
1255208-SN74LV221AQPWRQ1
Logic - Logic - Multivibrators - SN74LV221AQPWRQ1 1255208-SN74LV221AQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1255208-SN74LV221AQP WRQ1 Series: Automotive, AEC-Q100, 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 13.2ns Family Name: SN74LV221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): HD74LV221ATELL; HD74LV221AT; SN74LV221AQPWRG4Q1; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255208-SN74LV221AQPWRQ1
Series: Automotive, AEC-Q100, 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 13.2ns
Family Name: SN74LV221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HD74LV221ATELL; HD74LV221AT; SN74LV221AQPWRG4Q1;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-SN74LV221AQPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-SN74LV221AQPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-SN74LV221AQPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221AQPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221AQPWRQ1
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221AQPWRQ1
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site
Logic - Multivibrators - SN74LV221AQPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221AQPWRQ1
Logic - Multivibrators SN74LV221AQPWRQ1
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - SN74LV221AQPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221AQPWRQ1
Multivibrators SN74LV221AQPWRQ1
Monostable Multivibrator 13.2 ns 16-TSSOP

Monostable Multivibrator 13.2 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221AQPWRQ1 1255208-SN74LV221AQPWRQ1 296-SN74LV221AQPWRQ1TR-ND SN74LV221AQPWRQ1 SN74LV221AQPWRQ1 SN74LV221AQPWRQ1
Product Name SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators Logic - Logic - Multivibrators - SN74LV221AQPWRQ1 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family LV-A
Propagation Delay 17 to 29.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADBR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NSRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers