Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538PWR

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538PWR
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538PWR
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC4538PWR - 006907-CD74HC4538PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538PWR
006907-CD74HC4538PWR
Logic - Logic - Multivibrators - CD74HC4538PWR 006907-CD74HC4538PWR
Manufacturer: Texas Instruments Win Source Part Number: 006907-CD74HC4538PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006907-CD74HC4538PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-26008-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26008-1-ND
Multivibrators 296-26008-1-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-26008-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26008-6-ND
Multivibrators 296-26008-6-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-26008-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26008-2-ND
Multivibrators 296-26008-2-ND
Monostable Multivibrator 21ns 16-TSSOP

Monostable Multivibrator 21ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538PWR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538PWR
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site
Logic ICs >> Monostable Multivibrators - CD74HC4538PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Monostable Multivibrators
CD74HC4538PWR
Logic ICs >> Monostable Multivibrators CD74HC4538PWR
21ns Schmitt Trigger 2V~6V TSSOP-16 Monostable Multivibrators ROHS

21ns Schmitt Trigger 2V~6V TSSOP-16 Monostable Multivibrators ROHS

Supplier's Site Datasheet
Multivibrators - CD74HC4538PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538PWR
Multivibrators CD74HC4538PWR
Monostable Multivibrator 21 ns 16-TSSOP

Monostable Multivibrator 21 ns 16-TSSOP

Buy Now
Ic, Mono Multivibrator, 21Ns, Tssop-16; Logic Family / Base Number Texas Instruments - 28AH2075 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mono Multivibrator, 21Ns, Tssop-16; Logic Family / Base Number Texas Instruments
28AH2075
Ic, Mono Multivibrator, 21Ns, Tssop-16; Logic Family / Base Number Texas Instruments 28AH2075
IC, MONO MULTIVIBRATOR, 21NS, TSSOP-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, MONO MULTIVIBRATOR, 21NS, TSSOP-16; Logic Family / Base Number:74HC4538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC4538PWR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC4538PWR
Multivibrators CD74HC4538PWR
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet
Logic - Multivibrators - CD74HC4538PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538PWR
Logic - Multivibrators CD74HC4538PWR
IC MULTIVIBRATOR 21NS 16TSSOP

IC MULTIVIBRATOR 21NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538PWR 006907-CD74HC4538PWR 296-26008-1-ND CD74HC4538PWR CD74HC4538PWR CD74HC4538PWR 28AH2075 CD74HC4538PWR CD74HC4538PWR
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Logic - Logic - Multivibrators - CD74HC4538PWR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic ICs >> Monostable Multivibrators Multivibrators Ic, Mono Multivibrator, 21Ns, Tssop-16; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2V~6V 2 V ~ 6 V 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Logic Family HC
Propagation Delay 54 ns 21 ns 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801QFA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221D - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
8 suppliers
SN74LV123A-Q1 Automotive Catalog Dual Retriggerable Monostable Multivibrators - SN74LV123ATPWRG4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
View Details
7 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers