Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BNSR

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BNSR - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
CD14538BNSR
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BNSR
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SO -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-SO -55 to 125

Buy Now Datasheet
Multivibrators - 296-14075-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14075-6-ND
Multivibrators 296-14075-6-ND
Monostable Multivibrator 100ns 16-SO

Monostable Multivibrator 100ns 16-SO

Buy Now Datasheet
Multivibrators - 296-14075-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14075-2-ND
Multivibrators 296-14075-2-ND
Monostable Multivibrator 100ns 16-SO

Monostable Multivibrator 100ns 16-SO

Buy Now Datasheet
Multivibrators - 296-14075-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-14075-1-ND
Multivibrators 296-14075-1-ND
Monostable Multivibrator 100ns 16-SO

Monostable Multivibrator 100ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - CD14538BNSR - 012803-CD14538BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD14538BNSR
012803-CD14538BNSR
Logic - Logic - Multivibrators - CD14538BNSR 012803-CD14538BNSR
Manufacturer: Texas Instruments Win Source Part Number: 012803-CD14538BNSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 2 Propagation Delay: 100ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012803-CD14538BNSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 2
Propagation Delay: 100ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - CD14538BNSR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD14538BNSR
Multivibrators CD14538BNSR
IC MULTIVIBRATOR 100NS 16SO

IC MULTIVIBRATOR 100NS 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BNSR
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BNSR
IC MULTIVIBRATOR 100NS 16SO

IC MULTIVIBRATOR 100NS 16SO

Supplier's Site
Multivibrators - CD14538BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BNSR
Multivibrators CD14538BNSR
Monostable Multivibrator 100 ns 16-SO

Monostable Multivibrator 100 ns 16-SO

Buy Now
Logic - Multivibrators - CD14538BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD14538BNSR
Logic - Multivibrators CD14538BNSR
IC MULTIVIBRATOR 100NS 16SO

IC MULTIVIBRATOR 100NS 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BNSR 296-14075-6-ND 012803-CD14538BNSR CD14538BNSR CD14538BNSR CD14538BNSR CD14538BNSR
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Multivibrators Logic - Logic - Multivibrators - CD14538BNSR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.209", 5.30mm Width) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Propagation Delay 300 ns 100 ns
Operating Current 0.3000 mA 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - CD4047BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96E4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538B-W - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details