Texas Instruments CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HCT221M96

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96 - Texas Instruments
Dallas, TX, United States
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HCT221M96
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HCT221M96
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-9263-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9263-2-ND
Multivibrators 296-9263-2-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-9263-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9263-1-ND
Multivibrators 296-9263-1-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-9263-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-9263-6-ND
Multivibrators 296-9263-6-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HCT221M96 - 1160369-CD74HCT221M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HCT221M96
1160369-CD74HCT221M96
Logic - Logic - Multivibrators - CD74HCT221M96 1160369-CD74HCT221M96
Manufacturer: Texas Instruments Win Source Part Number: 1160369-CD74HCT221M9 6 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 18ns Family Name: CD74HCT221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74HCT221D; 74HCT221D,118; 74HCT221D,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160369-CD74HCT221M96
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 18ns
Family Name: CD74HCT221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HCT221D; 74HCT221D,118; 74HCT221D,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Multivibrators - CD74HCT221M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT221M96
Logic - Multivibrators CD74HCT221M96
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT221M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT221M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT221M96
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site
Multivibrators - CD74HCT221M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT221M96
Multivibrators CD74HCT221M96
Monostable Multivibrator 18 ns 16-SOIC

Monostable Multivibrator 18 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT221M96 296-9263-2-ND 1160369-CD74HCT221M96 CD74HCT221M96 CD74HCT221M96 CD74HCT221M96
Product Name CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HCT221M96 Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT
Propagation Delay 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AN - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers