Texas Instruments Multivibrators CD74HCT123M96S5001

Description
Monostable Multivibrator 25 ns 16-SOIC
Description
Monostable Multivibrator 25 ns 16-SOIC

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - CD74HCT123M96S5001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT123M96S5001
Multivibrators CD74HCT123M96S5001
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT123M96S5001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT123M96S5001
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT123M96S5001
MOS GENERAL PURP LOG

MOS GENERAL PURP LOG

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT123M96S5001 CD74HCT123M96S5001
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - DM74LS123SJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 to 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multivibrators - 74AHC123AD,112-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123EE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details